Vishay Intertechnology, Inc. RES 0.261 OHM 7W 1% WW AXIAL RWR84SR261FRBSL

Description
RES 0.261ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.261ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.261 OHM 7W 1% WW AXIAL - RWR84SR261FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 7W 1% WW AXIAL
RWR84SR261FRBSL
RES 0.261 OHM 7W 1% WW AXIAL RWR84SR261FRBSL
RES 0.261ohm 7W 1% WW AXIAL

RES 0.261ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR261FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR261FRBSL
Wirewound Resistors 3110-RWR84SR261FRBSL
EGS-10-80 .261 1% RWR84SR261FR BSL

EGS-10-80 .261 1% RWR84SR261FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR261FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR261FRBSL-ND
Through Hole Resistors RWR84SR261FRBSL-ND
261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR261FRBSL 3110-RWR84SR261FRBSL RWR84SR261FRBSL-ND
Product Name RES 0.261 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers