205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.205ohm 7W 1% WW AXIAL
EGS-10-80 .205 1% RWR84SR205FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84SR205FSBSL-ND | RWR84SR205FSBSL | 3110-RWR84SR205FSBSL |
| Product Name | Through Hole Resistors | RES 0.205 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2050 ohms | 0.2050 ohms | 0.2050 ohms |