Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR115FRBSL

Description
EGS-10-80 .115 1% RWR84SR115FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .115 1% RWR84SR115FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR115FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR115FRBSL
Wirewound Resistors 3110-RWR84SR115FRBSL
EGS-10-80 .115 1% RWR84SR115FR BSL

EGS-10-80 .115 1% RWR84SR115FR BSL

Supplier's Site Datasheet
RES 0.115 OHM 7W 1% WW AXIAL - RWR84SR115FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 7W 1% WW AXIAL
RWR84SR115FRBSL
RES 0.115 OHM 7W 1% WW AXIAL RWR84SR115FRBSL
RES 0.115ohm 7W 1% WW AXIAL

RES 0.115ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR115FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR115FRBSL-ND
Through Hole Resistors RWR84SR115FRBSL-ND
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR115FRBSL RWR84SR115FRBSL RWR84SR115FRBSL-ND
Product Name Wirewound Resistors RES 0.115 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details