Vishay Intertechnology, Inc. RES 8.16 OHM 7W 0.5% WW AXIAL RWR84S8R16DRRSL

Description
RES 8.16ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.16ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16 OHM 7W 0.5% WW AXIAL - RWR84S8R16DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16 OHM 7W 0.5% WW AXIAL
RWR84S8R16DRRSL
RES 8.16 OHM 7W 0.5% WW AXIAL RWR84S8R16DRRSL
RES 8.16ohm 7W 0.5% WW AXIAL

RES 8.16ohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8R16DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R16DRRSL
Wirewound Resistors 3110-RWR84S8R16DRRSL
EGS-10-80 8.16 .5% RWR84S8R16DR RSL

EGS-10-80 8.16 .5% RWR84S8R16DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8R16DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R16DRRSL-ND
Through Hole Resistors RWR84S8R16DRRSL-ND
8.16 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.16 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S8R16DRRSL 3110-RWR84S8R16DRRSL RWR84S8R16DRRSL-ND
Product Name RES 8.16 OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.16 ohms 8.16 ohms 8.16 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details