Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR232FSBSL

Description
EGS-10-80 .232 1% RWR84SR232FS BSL
Request a Quote Datasheet
Description
EGS-10-80 .232 1% RWR84SR232FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR232FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR232FSBSL
Wirewound Resistors 3110-RWR84SR232FSBSL
EGS-10-80 .232 1% RWR84SR232FS BSL

EGS-10-80 .232 1% RWR84SR232FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR232FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR232FSBSL-ND
Through Hole Resistors RWR84SR232FSBSL-ND
232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.232 OHM 7W 1% WW AXIAL - RWR84SR232FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 7W 1% WW AXIAL
RWR84SR232FSBSL
RES 0.232 OHM 7W 1% WW AXIAL RWR84SR232FSBSL
RES 0.232ohm 7W 1% WW AXIAL

RES 0.232ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR232FSBSL RWR84SR232FSBSL-ND RWR84SR232FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.232 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers