Vishay Intertechnology, Inc. RES 0.2 OHM 7W 1% WW AXIAL RWR84SR200FMB12

Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 7W 1% WW AXIAL - RWR84SR200FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 7W 1% WW AXIAL
RWR84SR200FMB12
RES 0.2 OHM 7W 1% WW AXIAL RWR84SR200FMB12
RES 0.2ohm 7W 1% WW AXIAL

RES 0.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR200FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR200FMB12-ND
Through Hole Resistors RWR84SR200FMB12-ND
200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR200FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR200FMB12
Wirewound Resistors 3110-RWR84SR200FMB12
EGS-10-80 .2 1% RWR84SR200FM B12

EGS-10-80 .2 1% RWR84SR200FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR200FMB12 RWR84SR200FMB12-ND 3110-RWR84SR200FMB12
Product Name RES 0.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers