Vishay Intertechnology, Inc. Wirewound Resistors RWR84S90R9FRBSL

Description
EGS-10-80 90.9 1% RWR84S90R9FR BSL
Request a Quote Datasheet
Description
EGS-10-80 90.9 1% RWR84S90R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S90R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S90R9FRBSL
Wirewound Resistors 3110-RWR84S90R9FRBSL
EGS-10-80 90.9 1% RWR84S90R9FR BSL

EGS-10-80 90.9 1% RWR84S90R9FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S90R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S90R9FRBSL-ND
Through Hole Resistors RWR84S90R9FRBSL-ND
90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 90.9 OHM 7W 1% WW AXIAL - RWR84S90R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 7W 1% WW AXIAL
RWR84S90R9FRBSL
RES 90.9 OHM 7W 1% WW AXIAL RWR84S90R9FRBSL
RES 90.9ohm 7W 1% WW AXIAL

RES 90.9ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S90R9FRBSL RWR84S90R9FRBSL-ND RWR84S90R9FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 90.9 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details