Vishay Intertechnology, Inc. RES 0.316 OHM 7W 1% WW AXIAL RWR84SR316FSRSL

Description
RES 0.316ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 7W 1% WW AXIAL - RWR84SR316FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 7W 1% WW AXIAL
RWR84SR316FSRSL
RES 0.316 OHM 7W 1% WW AXIAL RWR84SR316FSRSL
RES 0.316ohm 7W 1% WW AXIAL

RES 0.316ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR316FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR316FSRSL-ND
Through Hole Resistors RWR84SR316FSRSL-ND
316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR316FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR316FSRSL
Wirewound Resistors 3110-RWR84SR316FSRSL
EGS-10-80 .316 1% RWR84SR316FS RSL

EGS-10-80 .316 1% RWR84SR316FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR316FSRSL RWR84SR316FSRSL-ND 3110-RWR84SR316FSRSL
Product Name RES 0.316 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers