Vishay Intertechnology, Inc. Through Hole Resistors RWR84S8R87FSBSL

Description
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S8R87FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R87FSBSL-ND
Through Hole Resistors RWR84S8R87FSBSL-ND
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.87 OHM 7W 1% WW AXIAL - RWR84S8R87FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 7W 1% WW AXIAL
RWR84S8R87FSBSL
RES 8.87 OHM 7W 1% WW AXIAL RWR84S8R87FSBSL
RES 8.87ohm 7W 1% WW AXIAL

RES 8.87ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8R87FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R87FSBSL
Wirewound Resistors 3110-RWR84S8R87FSBSL
EGS-10-80 8.87 1% RWR84S8R87FS BSL

EGS-10-80 8.87 1% RWR84S8R87FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8R87FSBSL-ND RWR84S8R87FSBSL 3110-RWR84S8R87FSBSL
Product Name Through Hole Resistors RES 8.87 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details