EGS-10-80 .133 1% RWR84SR133FR RSL
133 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.133ohm 7W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR133FRRSL | RWR84SR133FRRSL-ND | RWR84SR133FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.133 OHM 7W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1330 ohms | 0.1330 ohms | 0.1330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |