Vishay Intertechnology, Inc. RES 8.25K OHM 7W 1% WW AXIAL RWR84S8251FRRSL

Description
RES 8.25Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 7W 1% WW AXIAL - RWR84S8251FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 7W 1% WW AXIAL
RWR84S8251FRRSL
RES 8.25K OHM 7W 1% WW AXIAL RWR84S8251FRRSL
RES 8.25Kohm 7W 1% WW AXIAL

RES 8.25Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8251FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8251FRRSL-ND
Through Hole Resistors RWR84S8251FRRSL-ND
8.25 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8251FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8251FRRSL
Wirewound Resistors 3110-RWR84S8251FRRSL
EGS-10-80 8.25K 1% RWR84S8251FR RSL

EGS-10-80 8.25K 1% RWR84S8251FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8251FRRSL RWR84S8251FRRSL-ND 3110-RWR84S8251FRRSL
Product Name RES 8.25K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details