Microchip Technology, Inc. Integrated Circuits(ICs) MIC39150-1.8WU TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208351-MIC39150-1.8W U TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Manufacturer Device Package: TO-263-3 Regulator Topology: Positive Fixed Voltage - Output: 1.8V Current - Output: 1.5A Voltage - Dropout (Typical): 0.375V @ 1.5A Number of Regulators: 1 Voltage - Input: 2.25 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208351-MIC39150-1.8W U TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Manufacturer Device Package: TO-263-3 Regulator Topology: Positive Fixed Voltage - Output: 1.8V Current - Output: 1.5A Voltage - Dropout (Typical): 0.375V @ 1.5A Number of Regulators: 1 Voltage - Input: 2.25 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 208351-MIC39150-1.8WU TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
208351-MIC39150-1.8WU TR
Integrated Circuits(ICs) 208351-MIC39150-1.8WU TR
Manufacturer: Microchip Technology Win Source Part Number: 208351-MIC39150-1.8W U TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Manufacturer Device Package: TO-263-3 Regulator Topology: Positive Fixed Voltage - Output: 1.8V Current - Output: 1.5A Voltage - Dropout (Typical): 0.375V @ 1.5A Number of Regulators: 1 Voltage - Input: 2.25 V ~ 16 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 208351-MIC39150-1.8WU TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Device Package: TO-263-3
Regulator Topology: Positive Fixed
Voltage - Output: 1.8V
Current - Output: 1.5A
Voltage - Dropout (Typical): 0.375V @ 1.5A
Number of Regulators: 1
Voltage - Input: 2.25 V ~ 16 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A LDO Voltage Regulator IC
699-MIC39150-1.8WU TR
1.8V 1.5A LDO Voltage Regulator IC 699-MIC39150-1.8WU TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 1.5A TO-263-3 Product overview: MIC39150-1.8WU TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39150-1.8WU TR can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 1.5A TO-263-3 Product overview: MIC39150-1.8WU TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39150-1.8WU TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 208351-MIC39150-1.8WU TR 699-MIC39150-1.8WU TR
Product Name Integrated Circuits(ICs) 1.8V 1.5A LDO Voltage Regulator IC
Package Type TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers