Microchip Technology, Inc. 3V 80MA SOT23 Voltage Regulator IC MIC5203-3.0BM5-TR

Description
IC REG LINEAR 3V 80MA SOT23-5 Product overview: MIC5203-3.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.0BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 80MA SOT23-5 Product overview: MIC5203-3.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.0BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 80MA SOT23 Voltage Regulator IC
776-MIC5203-3.0BM5-TR
3V 80MA SOT23 Voltage Regulator IC 776-MIC5203-3.0BM5-TR
IC REG LINEAR 3V 80MA SOT23-5 Product overview: MIC5203-3.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.0BM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 80MA SOT23-5 Product overview: MIC5203-3.0BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-3.0BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.0BM5-TR - 1076716-MIC5203-3.0BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.0BM5-TR
1076716-MIC5203-3.0BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.0BM5-TR 1076716-MIC5203-3.0BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076716-MIC5203-3.0B M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076716-MIC5203-3.0BM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5203-3.0BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5203-3.0BM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-3.0BM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5203-3.0BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-3.0BM5-TR
Voltage Regulators - Linear MIC5203-3.0BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5203-3.0BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-3.0BM5-TR
PMIC - Voltage Regulators - Linear MIC5203-3.0BM5-TR
IC REG LINEAR 3V 80MA SOT23-5

IC REG LINEAR 3V 80MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5203-3.0BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5203-3.0BM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5203-3.0BM5-TR
IC REG LINEAR 3V 80MA SOT23-5

IC REG LINEAR 3V 80MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5203-3.0BM5-TR 1076716-MIC5203-3.0BM5-TR MIC5203-3.0BM5-TR-ND MIC5203-3.0BM5-TR MIC5203-3.0BM5-TR MIC5203-3.0BM5-TR
Product Name 3V 80MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5203-3.0BM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
VIN 16 volts 16 volts 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details