The MIC5203-4.0BM4 TR is a low-dropout linear voltage regulator designed to provide a stable output of 4.0V with a maximum output current of 80mA. It features a very low dropout voltage, typically 20mV at light loads and 300mV at full load, which enhances its efficiency in battery-powered applications. The device operates with a low quiescent current of 225µA at 20mA output, making it suitable for energy-sensitive designs. This regulator is optimized for use with low-value, low-cost ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It includes features such as current limiting, overtemperature shutdown, and protection against reversed battery connections. The MIC5203 can be enabled or disabled via a TTL/CMOS compatible logic signal, allowing for flexible control in various applications. The MIC5203-4.0BM4 TR is suitable for a range of applications including cellular phones, laptops, battery-powered devices, and barcode scanners. It is available in compact SOT-143 and SOT-23-5 packages, making it a versatile choice for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
IC REG LINEAR 4V 80MA SOT143 Product overview: MIC5203-4.0BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.0BM4 TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884756-MIC5203-4.0BM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Package: Reel - TR
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC5203
Categories: Integrated Circuits (ICs)
Case / Package: SOT-143
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5203-4.0BM4 TR-ND, MIC5203-4.0BM4TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
IC REG LINEAR 4V 80MA SOT143
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-4.0BM4TR-ND | 776-MIC5203-4.0BM4 TR | 884756-MIC5203-4.0BM4 TR | MIC5203-4.0BM4 TR | MIC5203-4.0BM4 TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4V 80MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.0BM4 TR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-253-4, TO-253AA | Other; Tape & Reel (TR) | Other; SOT-143 | Other; TO-253-4, TO-253AA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |