IC REG LINEAR 2.5V 180MA SOT23-5 Product overview: MIC5207-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-2.5YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 132104-MIC5207-2.5YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
IC REG LINEAR 2.5V 180MA SOT23-5
LDO Voltage Regulators 180mA 3% Low Noise LDO
IC REG LINEAR 2.5V 180MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5207-2.5YM5-TR | 132104-MIC5207-2.5YM5-TR | 576-1266-6-ND | MIC5207-2.5YM5-TR | MIC5207-2.5YM5-TR | MIC5207-2.5YM5-TR | MIC5207-2.5YM5-TR |
| Product Name | 2.5V 180MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-2.5YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts |