Manufacturer: Microchip Technology
Win Source Part Number: 083935-MIC39100-2.5W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.41V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
1.0A 1.0% Fixed Volt LDO, MIC39100-2.5WS
1.0A 1.0% Fixed Volt LDO, MIC39100-2.5WS
1.0A 1.0% Fixed Volt LDO, MIC39100-2.5WS
IC REG LINEAR 2.5V 1A SOT223-3 Product overview: MIC39100-2.5WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39100-2.5WS can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO
IC REG LINEAR 2.5V 1A SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
IC REG LINEAR 2.5V 1A SOT223-3
IC REG LINEAR 2.5V 1A SOT223-3
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 083935-MIC39100-2.5WS | 576-3374-5-ND | 9101480 | 9101480P | 776-MIC39100-2.5WS | MIC39100-2.5WS | MIC39100-2.5WS | MIC39100-2.5WS | MIC39100-2.5WS | MIC39100-2.5WS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC39100-2.5WS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 2.5V 1A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Sot-223 | Other; SOT-223 | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | Active |