Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
IC LNR REG CTRLR 1OUT 8DIP
IC LNR REG CTRLR 1OUT 8DIP
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5156-3.3BN-ND | MIC5156-3.3BN | MIC5156-3.3BN | MIC5156-3.3BN |
| Product Name | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |