Microchip Technology, Inc. Voltage Regulators MIC5209-5.0YS

Description
500mA 1% Low Noise LDO MIC5209-5.0YS
Request a Quote Datasheet
Description
500mA 1% Low Noise LDO MIC5209-5.0YS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 9101503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101503
Voltage Regulators 9101503
500mA 1% Low Noise LDO MIC5209-5.0YS

500mA 1% Low Noise LDO MIC5209-5.0YS

Supplier's Site
Voltage Regulators - 9101503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101503P
Voltage Regulators 9101503P
500mA 1% Low Noise LDO MIC5209-5.0YS

500mA 1% Low Noise LDO MIC5209-5.0YS

Supplier's Site
Voltage Regulators - 1654098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654098
Voltage Regulators 1654098
500mA 1% Low Noise LDO MIC5209-5.0YS

500mA 1% Low Noise LDO MIC5209-5.0YS

Supplier's Site
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5209-5.0YS
5V 500MA Voltage Regulator IC 776-MIC5209-5.0YS
IC REG LINEAR 5V 500MA SOT223-3 Product overview: MIC5209-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YS can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA SOT223-3 Product overview: MIC5209-5.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1276-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1276-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1276-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YS - 023327-MIC5209-5.0YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YS
023327-MIC5209-5.0YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YS 023327-MIC5209-5.0YS
Manufacturer: Microchip Technology Win Source Part Number: 023327-MIC5209-5.0YS Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 170μA to 25mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023327-MIC5209-5.0YS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-5.0YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-5.0YS
Voltage Regulators - Linear MIC5209-5.0YS
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-5.0YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-5.0YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5209-5.0YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-5.0YS
PMIC - Voltage Regulators - Linear MIC5209-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site Datasheet
LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223 - 536-MIC5209-5.0YS - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223
536-MIC5209-5.0YS
LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223 536-MIC5209-5.0YS
LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223

LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-5.0YS
LDO Voltage Regulators MIC5209-5.0YS
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-5.0YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-5.0YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-5.0YS
IC REG LINEAR 5V 500MA SOT223-3

IC REG LINEAR 5V 500MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 9101503 9101503P 776-MIC5209-5.0YS 576-1276-ND 023327-MIC5209-5.0YS MIC5209-5.0YS MIC5209-5.0YS MIC5209-5.0YS 536-MIC5209-5.0YS MIC5209-5.0YS MIC5209-5.0YS
Product Name Voltage Regulators Voltage Regulators 5V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YS Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Regulator Pos 5V 0.5A 4-Pin(3+Tab) SOT-223 LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Sot-223 Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data