IC REG LINEAR 3V 200MA SOT223-3 Product overview: MIC5201-3.0BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.0BS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Manufacturer: Microchip Technology
Win Source Part Number: 109857-MIC5201-3.0BS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 3V 200MA SOT223-3
IC REG LINEAR 3V 200MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5201-3.0BS | MIC5201-3.0BS-ND | 109857-MIC5201-3.0BS | MIC5201-3.0BS | MIC5201-3.0BS | MIC5201-3.0BS | MIC5201-3.0BS |
| Product Name | 3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0BS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.2000 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.2000 amps |
| VIN | 26 volts | 26 volts | 26 volts | ? to 26 volts | ? to 26 volts |