IC REG LINEAR 4V 80MA SOT143 Product overview: MIC5203-4.0YM4-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.0YM4-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076722-MIC5203-4.0Y
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-143
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
IC REG LINEAR 4V 80MA SOT143
LDO Voltage Regulators 80mA, 3% uCapLDO Regulator
IC REG LINEAR 4V 80MA SOT143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5203-4.0YM4-TR | 1076722-MIC5203-4.0YM4-TR | 576-2733-2-ND | MIC5203-4.0YM4-TR | MIC5203-4.0YM4-TR | MIC5203-4.0YM4-TR | MIC5203-4.0YM4-TR |
| Product Name | 4V 80MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.0YM4-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-143 | Other; TO-253-4, TO-253AA | Other; TO-253-4, TO-253AA | |||
| Output Voltage | 4 volts | 4 volts | 4 volts | 4 to ? volts | 4 volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts |