Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-263-5
IC REG LIN POS ADJ 500MA TO263-5
IC REG LIN POS ADJ 500MA TO263-5
IC REG LIN POS ADJ 500MA TO263-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5209YU-TR-ND | MIC5209YU-TR | MIC5209YU-TR | MIC5209YU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |