The MIC5209-3.6BS is a low-noise linear voltage regulator designed to provide a stable output voltage with a maximum output current of 500 mA. It operates within an output voltage range of 1.8V to 15V and features a low dropout voltage of 500 mV at full load, ensuring efficient performance in battery-powered applications. The device is characterized by tight load and line regulation, achieving an output accuracy of 1%. This regulator includes several protective features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. It is available in compact surface-mount packages, including SOIC-8 and DFN, making it suitable for space-constrained designs. The MIC5209 is particularly well-suited for use in portable devices, including laptops, cellular phones, and consumer electronics, as well as in high-efficiency linear power supplies and DC/DC modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Win Source Part Number: 1078810-MIC5209-3.6B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 78
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.6V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MCP1703T-5002E/DBMIC
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC5209
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.6V @ 500mA
IC REG LIN 3.6V 500MA SOT223-3 Product overview: MIC5209-3.6BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.6BS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 3.6V 500MA SOT223-3
IC REG LIN 3.6V 500MA SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5209-3.6BS-ND | 1078810-MIC5209-3.6BS | 776-MIC5209-3.6BS | MIC5209-3.6BS | MIC5209-3.6BS | MIC5209-3.6BS |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.6V 500MA Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | Other; Bulk | Other; TO-261-4, TO-261AA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |