Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
IC REG LIN POS ADJ 750MA 8MSOP Product overview: MIC3975YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3975YMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076514-MIC3975YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 750mA
Operating Supply Current: 15mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 750MA 8MSOP
LDO Voltage Regulators 750mA uCap LDO in Power
IC REG LIN POS ADJ 750MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1787-5-ND | 776-MIC3975YMM | 1076514-MIC3975YMM | MIC3975YMM | MIC3975YMM | MIC3975YMM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 750MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC3975YMM | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 8-MSOP | SSOP | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |