Linear Voltage Regulator IC Positive Adjustable 1 Output 2A S-PAK-5
IC REG LDO ADJ 2A SPAK-5
IC REG LINEAR POS ADJ 2A SPAK-5
IC REG LINEAR POS ADJ 2A SPAK-5
LDO Voltage Regulators 2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49200WR-TR-ND | 536-MIC49200WR-TR | MIC49200WR-TR | MIC49200WR-TR | MIC49200WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LDO ADJ 2A SPAK-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Enable |