Microchip Technology, Inc. 3.3V 180MA Voltage Regulator IC MIC5207-3.3BZ

Description
IC REG LINEAR 3.3V 180MA TO92-3 Product overview: MIC5207-3.3BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-3.3BZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 180MA TO92-3 Product overview: MIC5207-3.3BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-3.3BZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 180MA Voltage Regulator IC
776-MIC5207-3.3BZ
3.3V 180MA Voltage Regulator IC 776-MIC5207-3.3BZ
IC REG LINEAR 3.3V 180MA TO92-3 Product overview: MIC5207-3.3BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-3.3BZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 180MA TO92-3 Product overview: MIC5207-3.3BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207-3.3BZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.3BZ - 1076758-MIC5207-3.3BZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.3BZ
1076758-MIC5207-3.3BZ
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.3BZ 1076758-MIC5207-3.3BZ
Manufacturer: Microchip Technology Win Source Part Number: 1076758-MIC5207-3.3B Z Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 180mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 170μA to 3μA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076758-MIC5207-3.3BZ
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5207-3.3BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5207-3.3BZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5207-3.3BZ
IC REG LINEAR 3.3V 180MA TO92-3

IC REG LINEAR 3.3V 180MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5207-3.3BZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5207-3.3BZ
PMIC - Voltage Regulators - Linear MIC5207-3.3BZ
IC REG LINEAR 3.3V 180MA TO92-3

IC REG LINEAR 3.3V 180MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5207-3.3BZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5207-3.3BZ
Voltage Regulators - Linear MIC5207-3.3BZ
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3

Buy Now
Voltage Regulators - Linear - MIC5207-3.3BZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5207-3.3BZ
Voltage Regulators - Linear MIC5207-3.3BZ
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA TO-92-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5207-3.3BZ 1076758-MIC5207-3.3BZ MIC5207-3.3BZ MIC5207-3.3BZ MIC5207-3.3BZ MIC5207-3.3BZ
Product Name 3.3V 180MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.3BZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts
IOUT 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps
VIN 16 volts 16 volts ? to 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data