IC REG LINEAR 1.2V 3A SPAK-5 Product overview: MIC49300-1.2BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49300-1.2BR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 1.2V 3A SPAK-5
IC REG LINEAR 1.2V 3A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49300-1.2BR | MIC49300-1.2BR-ND | MIC49300-1.2BR | MIC49300-1.2BR | MIC49300-1.2BR |
| Product Name | 1.2V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 6.5 volts | 6.5 volts | ? to 6.5 volts |