Manufacturer: Microchip Technology
Win Source Part Number: 111637-MIC5210-3.0BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V, 3V
Dropout Voltage-Max: 0.35V @ 150mA, 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
PSRR: 75dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 3V/3V 8MSOP Product overview: MIC5210-3.0BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5210-3.0BMM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
IC REG LINEAR 3V/3V 8MSOP
IC REG LINEAR 3V/3V 8MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 111637-MIC5210-3.0BMM | 776-MIC5210-3.0BMM | MIC5210-3.0BMM-ND | MIC5210-3.0BMM | MIC5210-3.0BMM | MIC5210-3.0BMM | MIC5210-3.0BMM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5210-3.0BMM | 3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-MSOP | Other; Bulk | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |