Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
IC REG LINEAR 3.3V 80MA SOT23-5
IC REG LINEAR 3.3V 80MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5203-3.3BM5-TR-ND | MIC5203-3.3BM5-TR | MIC5203-3.3BM5-TR | MIC5203-3.3BM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |