Microchip Technology, Inc. 4.8V 100MA Voltage Regulator IC MIC5200-4.8BS

Description
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.8V 100MA Voltage Regulator IC
776-MIC5200-4.8BS
4.8V 100MA Voltage Regulator IC 776-MIC5200-4.8BS
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS can be used for catalog matching and distributor lookup.

IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5200-4.8BS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5200-4.8BS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5200-4.8BS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS - 1222637-MIC5200-4.8BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS
1222637-MIC5200-4.8BS
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS 1222637-MIC5200-4.8BS
Manufacturer: Microchip Technology Win Source Part Number: 1222637-MIC5200-4.8B S Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-223 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: MIC5200 Manufacturer Pack Quantity: 78 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 4.8V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.35V at 100mA Current - Quiescent (Iq): 350μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222637-MIC5200-4.8BS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5200
Manufacturer Pack Quantity: 78
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.8V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.35V at 100mA
Current - Quiescent (Iq): 350μA

Buy Now
Voltage Regulators - Linear - MIC5200-4.8BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5200-4.8BS
Voltage Regulators - Linear MIC5200-4.8BS
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5200-4.8BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5200-4.8BS
PMIC - Voltage Regulators - Linear MIC5200-4.8BS
IC REG LIN 4.8V 100MA SOT223-3

IC REG LIN 4.8V 100MA SOT223-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5200-4.8BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5200-4.8BS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5200-4.8BS
IC REG LIN 4.8V 100MA SOT223-3

IC REG LIN 4.8V 100MA SOT223-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5200-4.8BS MIC5200-4.8BS-ND 1222637-MIC5200-4.8BS MIC5200-4.8BS MIC5200-4.8BS MIC5200-4.8BS
Product Name 4.8V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 4.8 volts 4.8 volts 4.8 volts 4.8 to ? volts 4.8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.3500 to ? volts 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data