Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39150-2.5BT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39150-2.5BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39150-2.5BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39150-2.5BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
2.5V 1.5A TO220 Voltage Regulator IC
776-MIC39150-2.5BT
2.5V 1.5A TO220 Voltage Regulator IC 776-MIC39150-2.5BT
IC REG LINEAR 2.5V 1.5A TO220-3 Product overview: MIC39150-2.5BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39150-2.5BT can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1.5A TO220-3 Product overview: MIC39150-2.5BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39150-2.5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-2.5BT - 1222517-MIC39150-2.5BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-2.5BT
1222517-MIC39150-2.5BT
PMIC - PMIC - Voltage Regulators - Linear - MIC39150-2.5BT 1222517-MIC39150-2.5BT
Manufacturer: Microchip Technology Win Source Part Number: 1222517-MIC39150-2.5 BT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MIC39150-2.5 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.5V at 1.5A

Manufacturer: Microchip Technology
Win Source Part Number: 1222517-MIC39150-2.5BT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MIC39150-2.5
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.5V at 1.5A

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39150-2.5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39150-2.5BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39150-2.5BT
IC REG LINEAR 2.5V 1.5A TO220-3

IC REG LINEAR 2.5V 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear - MIC39150-2.5BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39150-2.5BT
Voltage Regulators - Linear MIC39150-2.5BT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC39150-2.5BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39150-2.5BT
Voltage Regulators - Linear MIC39150-2.5BT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC39150-2.5BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39150-2.5BT
PMIC - Voltage Regulators - Linear MIC39150-2.5BT
IC REG LINEAR 2.5V 1.5A TO220-3

IC REG LINEAR 2.5V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC39150-2.5BT-ND 776-MIC39150-2.5BT 1222517-MIC39150-2.5BT MIC39150-2.5BT MIC39150-2.5BT MIC39150-2.5BT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 1.5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC39150-2.5BT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; Bulk TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347326-A4410KLVTR-T - Win Source Electronics
Specs
Regulator Type Standard
Package Type SSOP; Other; Tape & Reel
Special Features Multiple Outputs
View Details
6 suppliers
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details