IC REG LINEAR 2.5V/2.7V 8MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5210-2.5/2.7BMM | MIC5210-2.5/2.7BMM |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.1500 amps | 0.1500 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Removed; Obsolete |