Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 023293-MIC39300-2.5W
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.385V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 3A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 2.5V 3A TO263-3 Product overview: MIC39300-2.5WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39300-2.5WU can be used for catalog matching and distributor lookup.
3 AMP LOW-VOLTAGE LOW-DROPOUT RE
LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
IC REG LINEAR 2.5V 3A TO263-3
IC REG LINEAR 2.5V 3A TO263-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3375-5-ND | 023293-MIC39300-2.5WU | 776-MIC39300-2.5WU | MIC39300-2.5WU | MIC39300-2.5WU | MIC39300-2.5WU | MIC39300-2.5WU | MIC39300-2.5WU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC39300-2.5WU | 2.5V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | Other; Tube | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |