Manufacturer: Microchip Technology
Win Source Part Number: 788593-MIC3775-2.5YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 750mA
Family Name: MIC3775
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.5V @ 750mA
Alternative Parts (Cross-Reference): Si9182DH-25-T1-E3; MAX1806EUA25; Si91822DH-25-T1-E3; MAX1806EUA25-T;
Introduction Date: March 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
IC REG LINEAR 2.5V 750MA 8MSOP Product overview: MIC3775-2.5YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-2.5YMM-T
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
LDO Voltage Regulators 750mA Low Voltage uCap LDO
IC REG LINEAR 2.5V 750MA 8MSOP
IC REG LINEAR 2.5V 750MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788593-MIC3775-2.5YMM-TR | MIC3775-2.5YMM-TR-ND | 776-MIC3775-2.5YMM-TR | MIC3775-2.5YMM-TR | MIC3775-2.5YMM-TR | MIC3775-2.5YMM-TR | MIC3775-2.5YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC3775-2.5YMM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 750MA Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |