Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | MIC3975-1.8BMMTR |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Life Cycle Stage | Active |
| Output Voltage | 1.8 to ? volts |