Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 200MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5201-3.3BSTR-ND | MIC5201-3.3BS TR | MIC5201-3.3BS TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |