The MIC5209-5.0YM-TR is a low-noise linear voltage regulator designed to provide a stable 5V output with a maximum output current of 500 mA. It features a low dropout voltage of 500 mV at full load, ensuring efficient operation in battery-powered applications. The device offers tight load and line regulation, with an output accuracy of 1%. It includes essential protection features such as current limiting, thermal shutdown, and reversed-battery protection. The MIC5209 is available in a thermally efficient SOIC-8 package, making it suitable for space-constrained designs. This regulator is ideal for applications in portable electronics, including laptops, cellular phones, and consumer devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 5V 500MA 8SOIC Product overview: MIC5209-5.0YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-5.0YM-TR
Manufacturer: Microchip Technology
Win Source Part Number: 112466-MIC5209-5.0YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 5V 500MA 8SOIC
LDO Voltage Regulators 500mA 1% Low Noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 5V 500MA 8SOIC
IC REG LINEAR 5V 500MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1275-2-ND | 776-MIC5209-5.0YM-TR | 112466-MIC5209-5.0YM-TR | MIC5209-5.0YM-TR | MIC5209-5.0YM-TR | MIC5209-5.0YM-TR | MIC5209-5.0YM-TR | MIC5209-5.0YM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-5.0YM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |