Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM MIC5206YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076748-MIC5206YMM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Error Flag Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.242V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Maximum Output Voltage: 15.65V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076748-MIC5206YMM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Error Flag Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.242V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Maximum Output Voltage: 15.65V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM - 1076748-MIC5206YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM
1076748-MIC5206YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM 1076748-MIC5206YMM
Manufacturer: Microchip Technology Win Source Part Number: 1076748-MIC5206YMM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Error Flag Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.242V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Maximum Output Voltage: 15.65V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076748-MIC5206YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Error Flag
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.242V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
Maximum Output Voltage: 15.65V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2365-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2365-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2365-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
150MA Voltage Regulator IC
776-MIC5206YMM
150MA Voltage Regulator IC 776-MIC5206YMM
IC REG LIN POS ADJ 150MA 8MSOP Product overview: MIC5206YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206YMM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 150MA 8MSOP Product overview: MIC5206YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5206YMM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5206YMM
PMIC - Voltage Regulators - Linear MIC5206YMM
IC REG LIN POS ADJ 150MA 8MSOP

IC REG LIN POS ADJ 150MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5206YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5206YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5206YMM
IC REG LIN POS ADJ 150MA 8MSOP

IC REG LIN POS ADJ 150MA 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1076748-MIC5206YMM 576-2365-ND 776-MIC5206YMM MIC5206YMM MIC5206YMM
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tube SSOP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag Reverse Voltage Protection; Input Overcurrent Protection ErrorFlag; Enable, Error Flag
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details