Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC49300-1.5WR-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC49300-1.5WR-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC49300-1.5WR-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC49300-1.5WR-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5

Buy Now Datasheet
Singapore, Singapore
1.5V 3A Voltage Regulator IC
776-MIC49300-1.5WR-TR
1.5V 3A Voltage Regulator IC 776-MIC49300-1.5WR-TR
IC REG LINEAR 1.5V 3A SPAK-5 Product overview: MIC49300-1.5WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49300-1.5WR-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 3A SPAK-5 Product overview: MIC49300-1.5WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49300-1.5WR-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC49300-1.5WR-TR - 788642-MIC49300-1.5WR-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC49300-1.5WR-TR
788642-MIC49300-1.5WR-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC49300-1.5WR-TR 788642-MIC49300-1.5WR-TR
Manufacturer: Microchip Technology Win Source Part Number: 788642-MIC49300-1.5W R-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: MIC49300 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Protection Features: Over Current, Over Temperature Manufacturer Package: S-PAK-5 Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.4V @ 3A Alternative Parts (Cross-Reference): UCT282-1; TPS75515KCG3; TPS75515KCR; LP3893ET-1.5; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788642-MIC49300-1.5WR-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: MIC49300
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: S-PAK-5
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.4V @ 3A
Alternative Parts (Cross-Reference): UCT282-1; TPS75515KCG3; TPS75515KCR; LP3893ET-1.5;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - MIC49300-1.5WR-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC49300-1.5WR-TR
Voltage Regulators - Linear MIC49300-1.5WR-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC49300-1.5WR-TR
LDO Voltage Regulators MIC49300-1.5WR-TR
LDO Voltage Regulators Dual Supply, LV 3.0A LDO

LDO Voltage Regulators Dual Supply, LV 3.0A LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC49300-1.5WR-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC49300-1.5WR-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC49300-1.5WR-TR
IC REG LINEAR 1.5V 3A SPAK-5

IC REG LINEAR 1.5V 3A SPAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC49300-1.5WR-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC49300-1.5WR-TR
PMIC - Voltage Regulators - Linear MIC49300-1.5WR-TR
IC REG LINEAR 1.5V 3A SPAK-5

IC REG LINEAR 1.5V 3A SPAK-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC49300-1.5WR-TR-ND 776-MIC49300-1.5WR-TR 788642-MIC49300-1.5WR-TR MIC49300-1.5WR-TR MIC49300-1.5WR-TR MIC49300-1.5WR-TR MIC49300-1.5WR-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC49300-1.5WR-TR Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SPAK-5 (5 Leads + Tab) Other; Tape & Reel (TR) Other; SPak-5 (5 leads + Tab) Other; SPak-5 (5 leads + Tab)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers