Manufacturer: Microchip Technology
Win Source Part Number: 809727-MIC5209-3.0YU
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 170μA
Part Number Series: MIC5209
Current - Supply (Maximum): 25mA
IC REG LINEAR 3V 500MA TO263-5 Product overview: MIC5209-3.0YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.0YU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
IC REG LINEAR 3V 500MA TO263-5
LDO Voltage Regulators 500mA 1% Low Noise LDO
IC REG LINEAR 3V 500MA TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 809727-MIC5209-3.0YU | 776-MIC5209-3.0YU | MIC5209-3.0YU-ND | MIC5209-3.0YU | MIC5209-3.0YU | MIC5209-3.0YU | MIC5209-3.0YU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.0YU | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |