Manufacturer: Microchip Technology
Win Source Part Number: 927088-MIC47050YMT-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 6-TMLF® (2x2)
Package: 6-UFDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC47050
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3963-2, MIC47050YMT TR, 576-3963-1, 576-3963-6, MIC47050YMTTR
IC REG LIN POS ADJ 500MA 6TMLF Product overview: MIC47050YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47050YMT-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
IC REG LIN POS ADJ 500MA 6TMLF
LDO Voltage Regulators Low Vin Single 500mA Adjustable LDO
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927088-MIC47050YMT-TR | 776-MIC47050YMT-TR | 576-3963-1-ND | MIC47050YMT-TR | MIC47050YMT-TR | MIC47050YMT-TR | MIC47050YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC47050YMT-TR | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 6-TMLF® (2x2) | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad, 6-TMLF® | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Output Voltage | 0.4000 to 2 volts | 0.4000 to 2 volts | 0.4000 volts | 0.4000 volts |