IC REG LINEAR POS ADJ 2A SPAK-5 Product overview: MIC49200WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49200WR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058716-MIC49200WR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.625V @ 2A
Operating Supply Current: 30mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A S-PAK-5
IC REG LINEAR POS ADJ 2A SPAK-5
IC REG LINEAR POS ADJ 2A SPAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49200WR | 058716-MIC49200WR | 576-1809-5-ND | MIC49200WR | MIC49200WR |
| Product Name | 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC49200WR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tube | Other; S-PAK-5 | Other; SPAK-5 (5 Leads + Tab) | ||
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 6.5 volts | 6.5 volts | 6.5 volts |