Manufacturer: Microchip Technology
Win Source Part Number: 884759-MIC5205-2.85Y
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5205
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5205-2.85YM5 TR, MIC5205-2.85YM5 TR-ND, MIC5205-2.85YM5TR, MIC5205-2.85YM5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LIN 2.85V 150MA SOT23-5
IC REG LIN 2.85V 150MA SOT23-5
IC REG LIN 2.85V 150MA SOT23-5 Product overview: MIC5205-2.85YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5205-2.85YM5-
IC REG LIN 2.85V 150MA SOT23-5
IC REG LIN 2.85V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators 150mA 1% Low Noise LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884759-MIC5205-2.85YM5-TR | 150-MIC5205-2.85YM5-TR-ND | 776-MIC5205-2.85YM5-TR | MIC5205-2.85YM5-TR | MIC5205-2.85YM5-TR | MIC5205-2.85YM5-TR | MIC5205-2.85YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5205-2.85YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 150MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | |||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |