Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6TR MIC5159BM6TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058727-MIC5159BM6TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 1.65 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058727-MIC5159BM6TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 1.65 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6TR - 058727-MIC5159BM6TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6TR
058727-MIC5159BM6TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6TR 058727-MIC5159BM6TR
Manufacturer: Microchip Technology Win Source Part Number: 058727-MIC5159BM6TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 1.65 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Operating Supply Current: 10mA

Manufacturer: Microchip Technology
Win Source Part Number: 058727-MIC5159BM6TR
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 1.65 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Operating Supply Current: 10mA

Buy Now Datasheet
Singapore, Singapore
SOT23 Power Management IC
757-MIC5159BM6TR
SOT23 Power Management IC 757-MIC5159BM6TR
IC REG CTRLR SGL POS ADJ SOT23-6 Product overview: MIC5159BM6TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5159BM6TR can be used for catalog matching and distributor lookup.

IC REG CTRLR SGL POS ADJ SOT23-6 Product overview: MIC5159BM6TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5159BM6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058727-MIC5159BM6TR 757-MIC5159BM6TR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6TR SOT23 Power Management IC
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 - 860288-ADP3303AR-3.2 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ25898YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details