Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5163YMM MIC5163YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222629-MIC5163YMM Packaging: Tube Mounting Style: SMD Applications: Controller, DDR3, GDDR3/4/5 Voltage - Output: Programmable Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MIC5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0.75V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222629-MIC5163YMM Packaging: Tube Mounting Style: SMD Applications: Controller, DDR3, GDDR3/4/5 Voltage - Output: Programmable Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MIC5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0.75V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5163YMM - 1222629-MIC5163YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5163YMM
1222629-MIC5163YMM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5163YMM 1222629-MIC5163YMM
Manufacturer: Microchip Technology Win Source Part Number: 1222629-MIC5163YMM Packaging: Tube Mounting Style: SMD Applications: Controller, DDR3, GDDR3/4/5 Voltage - Output: Programmable Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MIC5163 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0.75V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 1222629-MIC5163YMM
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR3, GDDR3/4/5
Voltage - Output: Programmable
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5163
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 0.75V ~ 6V

Buy Now
Singapore, Singapore
Power Management IC
750-MIC5163YMM
Power Management IC 750-MIC5163YMM
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5163YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5163YMM can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5163YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5163YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC5163YMM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5163YMM
PMIC - Voltage Regulators - Special Purpose MIC5163YMM
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1222629-MIC5163YMM 750-MIC5163YMM MIC5163YMM
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5163YMM Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-TFSOP, 10-MSOP Other; Tube
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data