Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
IC REG LINEAR 4V 180MA SOT23-5
IC REG LINEAR 4V 180MA SOT23-5
LDO Voltage Regulators 180mA 3% Low Noise LDO
IC REG LINEAR 4V 180MA SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5207-4.0YM5-TR-ND | MIC5207-4.0YM5-TR | 536-MIC5207-4.0YM5-TR | MIC5207-4.0YM5-TR | MIC5207-4.0YM5-TR | MIC5207-4.0YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | IC REG LINEAR 4V 180MA SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |