Microchip Technology, Inc. 5A Voltage Regulator IC MIC49500WU

Description
IC REG LINEAR POS ADJ 5A TO263-7 Product overview: MIC49500WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 5A TO263-7 Product overview: MIC49500WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Voltage Regulator IC
776-MIC49500WU
5A Voltage Regulator IC 776-MIC49500WU
IC REG LINEAR POS ADJ 5A TO263-7 Product overview: MIC49500WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WU can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO263-7 Product overview: MIC49500WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC49500WU - 123310-MIC49500WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC49500WU
123310-MIC49500WU
PMIC - PMIC - Voltage Regulators - Linear - MIC49500WU 123310-MIC49500WU
Manufacturer: Microchip Technology Win Source Part Number: 123310-MIC49500WU Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.29V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 0.7 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-7 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Dropout Voltage-Max: 0.5V @ 5A Operating Supply Current: 90mA to 130mA Maximum Output Voltage: 6V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 123310-MIC49500WU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.29V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 0.7 V to 6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-7
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 90mA to 130mA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2350-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2350-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2350-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-7

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-7

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC49500WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC49500WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC49500WU
IC REG LINEAR POS ADJ 5A TO263-7

IC REG LINEAR POS ADJ 5A TO263-7

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC49500WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC49500WU
PMIC - Voltage Regulators - Linear MIC49500WU
IC REG LINEAR POS ADJ 5A TO263-7

IC REG LINEAR POS ADJ 5A TO263-7

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC49500WU - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC49500WU
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC49500WU
IC REG LINEAR POS ADJ 5A TO263-7

IC REG LINEAR POS ADJ 5A TO263-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC49500WU 123310-MIC49500WU 576-2350-ND MIC49500WU MIC49500WU MIC49500WU
Product Name 5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC49500WU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Bulk TO-263; Other; TO-263-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Output Voltage 0.7000 volts 0.7000 volts 0.7000 to 6 volts 0.7000 volts 0.7000 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details