Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-MSOP
IC REG LINEAR 1.2V 1.5A 8MSOP
IC REG LINEAR 1.2V 1.5A 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-MSOP
LDO Voltage Regulators Dual Supply, LV 1.5A LDO
IC REG LINEAR 1.2V 1.5A 8MSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49150-1.2YMM-TR-ND | MIC49150-1.2YMM-TR | MIC49150-1.2YMM-TR | MIC49150-1.2YMM-TR | MIC49150-1.2YMM-TR | MIC49150-1.2YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection | Enable |