IC REG LIN POS ADJ 150MA 8MSOP Product overview: MIC5206YMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206YMM-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788659-MIC5206YMM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Error Flag
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5206
Output Voltage: 1.242V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Output Voltage MAX: 15.65V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.35V @ 150mA
Alternative Parts (Cross-Reference): MAX8880EUT; MAX8880EUT-T; MAX8880ETT-T; MAX8880EUT/V+T;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 150mA 1% Low Noise LDO w/Flag
IC REG LIN POS ADJ 150MA 8MSOP
IC REG LIN POS ADJ 150MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5206YMM-TR | MIC5206YMM-TR-ND | 788659-MIC5206YMM-TR | MIC5206YMM-TR | MIC5206YMM-TR | MIC5206YMM-TR |
| Product Name | 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5206YMM-TR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Output Voltage | 1.24 volts | 1.24 to 15.65 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.3500 to ? volts | 0.3500 volts | 0.3500 volts |