Microchip Technology, Inc. 4.8V 100MA Voltage Regulator IC MIC5200-4.8BS TR

Description
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.8V 100MA Voltage Regulator IC
776-MIC5200-4.8BS TR
4.8V 100MA Voltage Regulator IC 776-MIC5200-4.8BS TR
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS TR can be used for catalog matching and distributor lookup.

IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8BS TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS TR - 927093-MIC5200-4.8BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS TR
927093-MIC5200-4.8BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS TR 927093-MIC5200-4.8BS TR
Manufacturer: Microchip Technology Win Source Part Number: 927093-MIC5200-4.8BS TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC5200 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5200-4.8BS TR-ND, MIC5200-4.8BSTR

Manufacturer: Microchip Technology
Win Source Part Number: 927093-MIC5200-4.8BS TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC5200
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5200-4.8BS TR-ND, MIC5200-4.8BSTR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5200-4.8BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5200-4.8BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5200-4.8BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5200-4.8BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5200-4.8BS TR
PMIC - Voltage Regulators - Linear MIC5200-4.8BS TR
IC REG LIN 4.8V 100MA SOT223-3

IC REG LIN 4.8V 100MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5200-4.8BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5200-4.8BS TR
Voltage Regulators - Linear MIC5200-4.8BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5200-4.8BS TR 927093-MIC5200-4.8BS TR MIC5200-4.8BSTR-ND MIC5200-4.8BS TR MIC5200-4.8BS TR
Product Name 4.8V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5200-4.8BS TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223-3 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 4.8 volts 4.8 volts 4.8 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.3500 to ? volts 0.3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear + Switching - ADP3171JR-REEL7 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers
Motor Drivers, Controllers - A3955SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details