IC REG LINEAR POS ADJ 1A 8SOIC Product overview: MIC39102YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39102YM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 759540-MIC39102YM-TR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.63V at 1A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
IC REG LINEAR POS ADJ 1A 8SOIC
1A Adjustable 1.24V~16V Positive electrode 16V SOIC-8 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO
IC REG LINEAR POS ADJ 1A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC39102YM-TR | 759540-MIC39102YM-TR | MIC39102YM-TR-ND | MIC39102YM-TR | MIC39102YM-TR | MIC39102YM-TR | MIC39102YM-TR | MIC39102YM-TR |
| Product Name | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC39102YM-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Output Voltage | 1.24 volts | 16 volts | 1.24 to 16 volts | 1.24 volts | 1.24 volts | 1.24 to 16 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 16 volts | 16 volts | 16 volts | 16 volts |